TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165168

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 493 - 3158 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 493 - 3158 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165168 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165168
Crimp Wire Pins, Tabs & Ferrules 165168
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.906 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 493 - 3158 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 9.9 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.8 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 3.56 MM  [.14 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • Overall Product Length : 23 MM  [.906 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 493 - 3158

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
P.I.D.G. WIRE PIN 22-16 - 165168 - Heilind Electronics, Inc.
Wilmington, MA, United States
P.I.D.G. WIRE PIN 22-16
165168
P.I.D.G. WIRE PIN 22-16 165168
P.I.D.G. WIRE PIN 22-16

P.I.D.G. WIRE PIN 22-16

Buy Now
Terminals - Wire Pin Connectors - 165168-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
165168-ND
Terminals - Wire Pin Connectors 165168-ND
CONN WIRE PIN TERM 16-22AWG PIDG

CONN WIRE PIN TERM 16-22AWG PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165168
Terminals 165168
Terminals WIRE PIN P.I.D.G.

Terminals WIRE PIN P.I.D.G.

Buy Now Datasheet
Pin Terminal, 1.8Mm, 22-16Awg, Red; Product Range Amp Te Connectivity - 28AC7350 - Newark, An Avnet Company
Chicago, IL, United States
Pin Terminal, 1.8Mm, 22-16Awg, Red; Product Range Amp Te Connectivity
28AC7350
Pin Terminal, 1.8Mm, 22-16Awg, Red; Product Range Amp Te Connectivity 28AC7350
PIN TERMINAL, 1.8MM, 22-16AWG, RED; PRODUCT RANGE:PIDG SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.42MM ; PIN DIAMETER:1.8MM; INSULATOR COLOUR:RED; TERMINAL MATERIAL:COPPER ROHS COMPLIANT: YES

PIN TERMINAL, 1.8MM, 22-16AWG, RED; PRODUCT RANGE:PIDG SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.42MM ; PIN DIAMETER:1.8MM; INSULATOR COLOUR:RED; TERMINAL MATERIAL:COPPER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, 23.2Mm, Crimp, 22-16Awg; Product Range Amp Te Connectivity - 92F6680 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 23.2Mm, Crimp, 22-16Awg; Product Range Amp Te Connectivity
92F6680
Terminal, 23.2Mm, Crimp, 22-16Awg; Product Range Amp Te Connectivity 92F6680
TERMINAL, 23.2MM, CRIMP, 22-16AWG; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Pin Diameter:1.8mm; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, 23.2MM, CRIMP, 22-16AWG; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Pin Diameter:1.8mm; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165168 165168 165168-ND 165168 28AC7350
Product Name Crimp Wire Pins, Tabs & Ferrules P.I.D.G. WIRE PIN 22-16 Terminals - Wire Pin Connectors Terminals Pin Terminal, 1.8Mm, 22-16Awg, Red; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers