TE Connectivity Splices 165154

Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Splice Accessory Type : Repair Kit Splice Type : Splice Accessory
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Splice Accessory Type : Repair Kit Splice Type : Splice Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 165154 - TE Connectivity
Berwyn, PA, United States
Splices
165154
Splices 165154
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Splice Accessory Type : Repair Kit Splice Type : Splice Accessory

Body Features


  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Splice Accessory Type : Repair Kit
  • Splice Type : Splice Accessory
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 165154
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details