TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165143

Description
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.71 MM , 2.67 - 3.36 MM  [.146 INCH , .105 - .14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 20.7 MM  [.81 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.71 MM , 2.67 - 3.36 MM  [.146 INCH , .105 - .14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 20.7 MM  [.81 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165143 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165143
Crimp Wire Pins, Tabs & Ferrules 165143
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.71 MM , 2.67 - 3.36 MM  [.146 INCH , .105 - .14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 20.7 MM  [.81 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Red
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 6.7 MM  [.26 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 3.71 MM , 2.67 - 3.36 MM  [.146 INCH , .105 - .14 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • Overall Product Length : 20.7 MM  [.81 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
PG WIRE PIN 22-16 - 165143 - Heilind Electronics, Inc.
Wilmington, MA, United States
PG WIRE PIN 22-16
165143
PG WIRE PIN 22-16 165143
PG WIRE PIN 22-16

PG WIRE PIN 22-16

Buy Now
Terminals - Wire Pin Connectors - A99256-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A99256-ND
Terminals - Wire Pin Connectors A99256-ND
CONN WIRE PIN TERM 16-22AWG PG

CONN WIRE PIN TERM 16-22AWG PG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165143
Terminals 165143
Terminals PG WIRE PIN 22-16

Terminals PG WIRE PIN 22-16

Buy Now Datasheet
Terminal, Wire Pin, 22-16Awg, Pvc Red; Product Range Amp Te Connectivity - 11H7951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 22-16Awg, Pvc Red; Product Range Amp Te Connectivity
11H7951
Terminal, Wire Pin, 22-16Awg, Pvc Red; Product Range Amp Te Connectivity 11H7951
TERMINAL, WIRE PIN, 22-16AWG, PVC RED; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Pin Diameter:1.8mm; Insulator Colour:Red; Overall Length:20.7mmRoHS Compliant: Yes

TERMINAL, WIRE PIN, 22-16AWG, PVC RED; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Pin Diameter:1.8mm; Insulator Colour:Red; Overall Length:20.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165143 165143 A99256-ND 165143 11H7951
Product Name Crimp Wire Pins, Tabs & Ferrules PG WIRE PIN 22-16 Terminals - Wire Pin Connectors Terminals Terminal, Wire Pin, 22-16Awg, Pvc Red; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details