TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165075

Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.115 - .19 INCH , .195 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 20.65 MM  [.813 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.115 - .19 INCH , .195 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 20.65 MM  [.813 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165075 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165075
Crimp Wire Pins, Tabs & Ferrules 165075
Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.115 - .19 INCH , .195 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 20.65 MM  [.813 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Blue
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 6.7 MM  [.26 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.92 - 4.83 MM , 4.95 MM  [.115 - .19 INCH , .195 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 20.65 MM  [.813 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - 165075AMP-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
165075AMP-ND
Terminals - Wire Pin Connectors 165075AMP-ND
CONN WIRE PIN TERM 14-16AWG PG

CONN WIRE PIN TERM 14-16AWG PG

Buy Now Datasheet
Terminal, Pin, 1.8Mm, 16-14Awg, Blu; Product Range Amp Te Connectivity - 11H7946 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 1.8Mm, 16-14Awg, Blu; Product Range Amp Te Connectivity
11H7946
Terminal, Pin, 1.8Mm, 16-14Awg, Blu; Product Range Amp Te Connectivity 11H7946
TERMINAL, PIN, 1.8MM, 16-14AWG, BLU; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Overall Length:20.65mm RoHS Compliant: Yes

TERMINAL, PIN, 1.8MM, 16-14AWG, BLU; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Overall Length:20.65mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
165075
Terminals 165075
Terminals PIN WIRE 16-14AWG

Terminals PIN WIRE 16-14AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165075 165075AMP-ND 11H7946 165075
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminal, Pin, 1.8Mm, 16-14Awg, Blu; Product Range Amp Te Connectivity Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details