TE Connectivity Spade Terminals 165008

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 2.116 G  [.07 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ] Product Length : 20.96 MM  [.825 INCH ] Stud Diameter : 4.3 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 2.116 G  [.07 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ] Product Length : 20.96 MM  [.825 INCH ] Stud Diameter : 4.3 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 165008 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
165008
Spade Terminals 165008
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 2.116 G  [.07 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ] Product Length : 20.96 MM  [.825 INCH ] Stud Diameter : 4.3 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red
  • Terminal & Contact Weight : 2.116 G  [.07 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ]
  • Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .142 INCH ]
  • Product Length : 20.96 MM  [.825 INCH ]
  • Stud Diameter : 4.3 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .25 - 1.6
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
PLASTI-GRIP, SPADE 22-16 8 - 165008 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLASTI-GRIP, SPADE 22-16 8
165008
PLASTI-GRIP, SPADE 22-16 8 165008
PLASTI-GRIP, SPADE 22-16 8

PLASTI-GRIP, SPADE 22-16 8

Buy Now
Terminals - Spade Connectors - A112591-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A112591-ND
Terminals - Spade Connectors A112591-ND
CONN SPADE TERM 16-22AWG M4 RED

CONN SPADE TERM 16-22AWG M4 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165008
Terminals 165008
Terminals TERM SPADE 22-16AWG

Terminals TERM SPADE 22-16AWG

Buy Now Datasheet
Crimp Terminal, M4, 22Awg To 16Awg; Product Range Amp Te Connectivity - 28T0251 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, M4, 22Awg To 16Awg; Product Range Amp Te Connectivity
28T0251
Crimp Terminal, M4, 22Awg To 16Awg; Product Range Amp Te Connectivity 28T0251
CRIMP TERMINAL, M4, 22AWG TO 16AWG; Product Range:PLASTI-GRIP Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

CRIMP TERMINAL, M4, 22AWG TO 16AWG; Product Range:PLASTI-GRIP Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165008 165008 A112591-ND 165008 28T0251
Product Name Spade Terminals PLASTI-GRIP, SPADE 22-16 8 Terminals - Spade Connectors Terminals Crimp Terminal, M4, 22Awg To 16Awg; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details