SWITCH PUSH 4PST-2NO/2NC 5A 250V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164TL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N
Pushbutton Switches RECT ILL 2 NO&NC
5A, Panel Mounting Type, Pushbutton Switch
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 164TL522 | 52M8862 | 164TL522 | 70155900 |
| Product Name | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity | Pushbutton Switches | Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switching Mechanism | 4PST-2NO/2NC | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Terminals | Solder Pin | Quick Connect/Blade | |
| Max Current Rating | 5 amps | 5 amps | 5 amps | |
| Max AC Voltage Rating | 250 volts | 20 volts | 250 volts |