TE Connectivity
Connector Contacts
164840-2
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .076 MICM [3 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM [.08 - 1 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16
Identification Marking Contact Color Code : Blue
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .076 MICM [3 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM [.08 - 1 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16
Identification Marking Contact Color Code : Blue
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .076 MICM [3 MICIN ]
Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM [.08 - 1 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16
Identification Marking Contact Color Code : Blue
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Shape & Form : Round
- Contact Size : Size 16
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 1.57 MM [.062 INCH ]
- Wire Contact Termination Area Plating Material : Gold Flash
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : .076 MICM [3 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 2 - 2.5 MM [.08 - 1 INCH ]
- Wire Size (MMSQ) : .75 - 1.5
- Wire Size (AWG) : 18 - 16
Identification Marking
- Contact Color Code : Blue
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 200
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
164840-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
12 to 14 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Material
Unplated
North American
15 to 18 AWG
International
0.7000 to 2.1 mm2
View Details