TE Connectivity Crimp Contacts 1648384-1

Description
TE Connectivity 1648384-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1648384-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7195091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7195091P
Crimp Contacts 7195091P
TE Connectivity 1648384-1 Crimp Terminal

TE Connectivity 1648384-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7195091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7195091
Crimp Contacts 7195091
TE Connectivity 1648384-1 Crimp Terminal

TE Connectivity 1648384-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642454
Crimp Contacts 1642454
TE Connectivity 1648384-1 Crimp Terminal

TE Connectivity 1648384-1 Crimp Terminal

Supplier's Site
Contact, Socket, Crimp, 12Awg; Product Range Elcon Te Connectivity - 69AH9872 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 12Awg; Product Range Elcon Te Connectivity
69AH9872
Contact, Socket, Crimp, 12Awg; Product Range Elcon Te Connectivity 69AH9872
CONTACT, SOCKET, CRIMP, 12AWG; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 12AWG; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7195091P 7195091 69AH9872
Product Name Crimp Contacts Crimp Contacts Contact, Socket, Crimp, 12Awg; Product Range Elcon Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details