TE Connectivity Crimp Contacts 1648325-1

Description
TE Connectivity 1648325-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1648325-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7121511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121511P
Crimp Contacts 7121511P
TE Connectivity 1648325-1 Crimp Terminal

TE Connectivity 1648325-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7121511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121511
Crimp Contacts 7121511
TE Connectivity 1648325-1 Crimp Terminal

TE Connectivity 1648325-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1641842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1641842
Crimp Contacts 1641842
TE Connectivity 1648325-1 Crimp Terminal

TE Connectivity 1648325-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts - 1648325-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
1648325-1
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts 1648325-1
Win Source Part Number: 1351276-1648325-1 Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Series: ELCON Type: Power Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1648325 Product Status: Obsolete

Win Source Part Number: 1351276-1648325-1
Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
Series: ELCON
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1648325
Product Status: Obsolete

Buy Now Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Elcon Te Connectivity - 54K2962 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Elcon Te Connectivity
54K2962
Contact, Socket, 20Awg, Crimp; Product Range Elcon Te Connectivity 54K2962
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7121511P 7121511 1648325-1 54K2962
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Contact, Socket, 20Awg, Crimp; Product Range Elcon Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Contact Material Cu; Copper Alloy Cu; Copper alloy
Plating / Coating Gold; Gold Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details