TE Connectivity
Connector Contacts
164773-5
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.76 MM [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Carton Packaging Quantity : 2500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.76 MM [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Carton Packaging Quantity : 2500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Type : Socket Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.76 MM [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Carton Packaging Quantity : 2500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Base Material : Copper
- Contact Mating Area Plating Material : Gold
- Contact Orientation : Straight
- Contact Type : Socket
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.76 MM [.227 INCH ]
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Thickness : 2.5 MICM [98.42 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ]
- Wire Size (MMSQ) : 1.25 - 3
- Wire Size (AWG) : 16 - 12
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 2500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
164773-5 |
|
Product Name
|
Connector Contacts |
|
North American
|
12 to 16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
10 to 24 AWG
International
0.2500 to 6 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
26 to 30 AWG
View Details