TE Connectivity Power Contacts 164771-5

Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.76 MM  [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12 Operation/Applicatio n Circuit Application : Power Other Wire Type : Regular Wire Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.76 MM  [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12 Operation/Applicatio n Circuit Application : Power Other Wire Type : Regular Wire Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 164771-5 - TE Connectivity
Berwyn, PA, United States
Power Contacts
164771-5
Power Contacts 164771-5
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.76 MM  [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12 Operation/Applicatio n Circuit Application : Power Other Wire Type : Regular Wire Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Orientation : Straight
  • Contact Type : Tab
  • Mating Tab Thickness : 2.67 MM  [.105 INCH ]
  • Mating Tab Width : 5.76 MM  [.227 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ]
  • Wire Size (MMSQ) : 1.25 - 3
  • Wire Size (AWG) : 16 - 12

Operation/Application


  • Circuit Application : Power

Other


  • Wire Type : Regular Wire

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 164771-5
Product Name Power Contacts
North American 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details