TE Connectivity Connector Contacts 164771-4

Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.76 MM  [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded, Solid Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.76 MM  [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded, Solid Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 164771-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
164771-4
Connector Contacts 164771-4
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact Type : Tab Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.76 MM  [.227 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded, Solid Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Orientation : Straight
  • Contact Type : Tab
  • Mating Tab Thickness : 2.67 MM  [.105 INCH ]
  • Mating Tab Width : 5.76 MM  [.227 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 2.5 MICM  [98.42 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ]
  • Wire Size (MMSQ) : 1.25 - 3
  • Wire Size (AWG) : 16 - 12

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Discrete Wire Type : Stranded, Solid

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 164771-4
Product Name Connector Contacts
North American 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details