Body Features Terminal Profile : Standard
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
Dimensions PCB Thickness (Recommended) : 3.17 MM [.125 INCH ] Product Length : 12.8 MM [.503 INCH ]
Packaging Features Packaging Method : Bag
Product Type Features Power Terminal Type : Power Tap
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Profile : Standard
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
Dimensions PCB Thickness (Recommended) : 3.17 MM [.125 INCH ] Product Length : 12.8 MM [.503 INCH ]
Packaging Features Packaging Method : Bag
Product Type Features Power Terminal Type : Power Tap
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features Terminal Profile : Standard
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
Dimensions PCB Thickness (Recommended) : 3.17 MM [.125 INCH ] Product Length : 12.8 MM [.503 INCH ]
Packaging Features Packaging Method : Bag
Product Type Features Power Terminal Type : Power Tap
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
Terminal Profile : Standard
Configuration Features
Number of Positions : 8
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 15
Contact Fabrication : Stamped & Formed
Contact Mating Area Plating Material : Tin
Contact Mating Area Plating Material Finish : Bright
Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Bright
PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
Dimensions
PCB Thickness (Recommended) : 3.17 MM [.125 INCH ]
Product Length : 12.8 MM [.503 INCH ]
Packaging Features
Packaging Method : Bag
Product Type Features
Power Terminal Type : Power Tap
Termination Features
Product Terminates To : Printed Circuit Board
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]