TE Connectivity Headers & Wire Housings 1645499-6

Description
UNV,PWR,MDL.8 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet
Description
UNV,PWR,MDL.8 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1645499-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1645499-6
Headers & Wire Housings 1645499-6
UNV,PWR,MDL.8 POS. VERT.HDR,18MM STACK

UNV,PWR,MDL.8 POS. VERT.HDR,18MM STACK

Buy Now
Hard Metric Connector, Plug, 8Pos; Product Range Te Connectivity - 25T0604 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 8Pos; Product Range Te Connectivity
25T0604
Hard Metric Connector, Plug, 8Pos; Product Range Te Connectivity 25T0604
HARD METRIC CONNECTOR, PLUG, 8POS; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:8Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze

HARD METRIC CONNECTOR, PLUG, 8POS; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:8Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1645499-6 25T0604
Product Name Headers & Wire Housings Hard Metric Connector, Plug, 8Pos; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - 102162-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 41AH9940 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details