TE Connectivity Headers & Wire Housings 1645499-4

Description
UNV,PWR,MDL.6 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet
Description
UNV,PWR,MDL.6 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1645499-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1645499-4
Headers & Wire Housings 1645499-4
UNV,PWR,MDL.6 POS. VERT.HDR,18MM STACK

UNV,PWR,MDL.6 POS. VERT.HDR,18MM STACK

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1645499-4
Headers & Wire Housings 1645499-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity - 25T0602 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity
25T0602
Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity 25T0602
HARD METRIC CONNECTOR, PLUG, 6POS; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 6POS; Product Range:-; No. of Contacts:30Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1645499-4 25T0602
Product Name Headers & Wire Housings Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103329-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DDR4 SMT - 10152535-0311K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details