TE Connectivity Headers & Wire Housings 1645499-3

Description
UNV,PWR,MDL.5 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet
Description
UNV,PWR,MDL.5 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1645499-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1645499-3
Headers & Wire Housings 1645499-3
UNV,PWR,MDL.5 POS. VERT.HDR,18MM STACK

UNV,PWR,MDL.5 POS. VERT.HDR,18MM STACK

Buy Now
Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity - 25T0601 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity
25T0601
Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity 25T0601
HARD METRIC CONNECTOR, PLUG, 5POS; Product Range:-; No. of Contacts:25Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze

HARD METRIC CONNECTOR, PLUG, 5POS; Product Range:-; No. of Contacts:25Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1645499-3 25T0601
Product Name Headers & Wire Housings Hard Metric Connector, Plug, 5Pos; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Wire-Board Conn, Header, 34Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6220 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
PCB Headers & Receptacles - 103185-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers