TE Connectivity Headers & Wire Housings 1645499-2

Description
UNV,PWR,MDL.4 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet
Description
UNV,PWR,MDL.4 POS. VERT.HDR,18MM STACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1645499-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1645499-2
Headers & Wire Housings 1645499-2
UNV,PWR,MDL.4 POS. VERT.HDR,18MM STACK

UNV,PWR,MDL.4 POS. VERT.HDR,18MM STACK

Buy Now
Hard Metric Connector, Plug, 4Pos; Product Range Te Connectivity - 25T0600 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 4Pos; Product Range Te Connectivity
25T0600
Hard Metric Connector, Plug, 4Pos; Product Range Te Connectivity 25T0600
HARD METRIC CONNECTOR, PLUG, 4POS; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze

HARD METRIC CONNECTOR, PLUG, 4POS; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:1.5mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:4Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1645499-2 25T0600
Product Name Headers & Wire Housings Hard Metric Connector, Plug, 4Pos; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1331K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102185-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details