TE Connectivity PCB Headers & Receptacles 1645498-1

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [19.68 - 98.42 MICIN ] Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 11.95 MM  [.47 INCH ] Connector Width : 12.46 MM  [.49 INCH ] Stack Height : 15 MM  [.59 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Polyester Mating Entry Location : Top Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 171 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [19.68 - 98.42 MICIN ] Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 11.95 MM  [.47 INCH ] Connector Width : 12.46 MM  [.49 INCH ] Stack Height : 15 MM  [.59 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Polyester Mating Entry Location : Top Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 171 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1645498-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1645498-1
PCB Headers & Receptacles 1645498-1
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [19.68 - 98.42 MICIN ] Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 11.95 MM  [.47 INCH ] Connector Width : 12.46 MM  [.49 INCH ] Stack Height : 15 MM  [.59 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 48 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Polyester Mating Entry Location : Top Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 171 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Loaded Positions : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Blade
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [19.68 - 98.42 MICIN ]

Dimensions


  • Connector Height : 14.8 MM  [.583 INCH ]
  • Connector Length : 11.95 MM  [.47 INCH ]
  • Connector Width : 12.46 MM  [.49 INCH ]
  • Stack Height : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 48

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Polyester
  • Mating Entry Location : Top

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 171

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 1645498-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1645498-1
Headers & Wire Housings 1645498-1
UNV,PWR,MDL.3 POS. VERT.HDR,15MM STACK

UNV,PWR,MDL.3 POS. VERT.HDR,15MM STACK

Buy Now
Hard Metric Connector, Plug, 3 Position; Product Range Te Connectivity - 25T0592 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 3 Position; Product Range Te Connectivity
25T0592
Hard Metric Connector, Plug, 3 Position; Product Range Te Connectivity 25T0592
HARD METRIC CONNECTOR, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1645498-1 1645498-1 25T0592
Product Name PCB Headers & Receptacles Headers & Wire Housings Hard Metric Connector, Plug, 3 Position; Product Range Te Connectivity
Mounting Through-Hole; Board Mount Press-fit / Solderless Technology; Press Fit
Voltage Rating 250 volts
Current Rating 16 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102589-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 103311-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers