TE Connectivity Housing, D Sub, Receptacle, 37 Position, Dc; No. Of Positions Amp Te Connectivity 164534-4

Description
HOUSING, D SUB, RECEPTACLE, 37 POSITION, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body
Description
HOUSING, D SUB, RECEPTACLE, 37 POSITION, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
Housing, D Sub, Receptacle, 37 Position, Dc; No. Of Positions Amp Te Connectivity - 35M0343 - Newark, An Avnet Company
Chicago, IL, United States
Housing, D Sub, Receptacle, 37 Position, Dc; No. Of Positions Amp Te Connectivity
35M0343
Housing, D Sub, Receptacle, 37 Position, Dc; No. Of Positions Amp Te Connectivity 35M0343
HOUSING, D SUB, RECEPTACLE, 37 POSITION, DC; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body

HOUSING, D SUB, RECEPTACLE, 37 POSITION, DC; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 35M0343
Product Name Housing, D Sub, Receptacle, 37 Position, Dc; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details