TE Connectivity Connector, D Sub, Housing, Receptacle, 15 Position; No. Of Positions Amp Te Connectivity 164532-4

Description
CONNECTOR, D SUB, HOUSING, RECEPTACLE, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB, HOUSING, RECEPTACLE, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Housing, Receptacle, 15 Position; No. Of Positions Amp Te Connectivity - 83H9056 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Housing, Receptacle, 15 Position; No. Of Positions Amp Te Connectivity
83H9056
Connector, D Sub, Housing, Receptacle, 15 Position; No. Of Positions Amp Te Connectivity 83H9056
CONNECTOR, D SUB, HOUSING, RECEPTACLE, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, D SUB, HOUSING, RECEPTACLE, 15 POSITION; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83H9056
Product Name Connector, D Sub, Housing, Receptacle, 15 Position; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details