TE Connectivity Power Contacts 164170-1

Description
Contact Features Contact Base Material : Copper Alloy, Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 - 30 Contact Size : 20 Contact Termination Area Plating Material : Gold Flash Contact Type : Socket Mating Pin Diameter : 1.6 MM  [.063 INCH ] Dimensions Accepts Wire Insulation Diameter Range : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26 Electrical Characteristics Test Current (AMP) : 1 Operation/Applicatio n Circuit Application : Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Type : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy, Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 - 30 Contact Size : 20 Contact Termination Area Plating Material : Gold Flash Contact Type : Socket Mating Pin Diameter : 1.6 MM  [.063 INCH ] Dimensions Accepts Wire Insulation Diameter Range : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26 Electrical Characteristics Test Current (AMP) : 1 Operation/Applicatio n Circuit Application : Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Type : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 164170-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
164170-1
Power Contacts 164170-1
Contact Features Contact Base Material : Copper Alloy, Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 - 30 Contact Size : 20 Contact Termination Area Plating Material : Gold Flash Contact Type : Socket Mating Pin Diameter : 1.6 MM  [.063 INCH ] Dimensions Accepts Wire Insulation Diameter Range : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 30 - 26 Electrical Characteristics Test Current (AMP) : 1 Operation/Applicatio n Circuit Application : Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Type : Crimp

Contact Features


  • Contact Base Material : Copper Alloy, Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30 - 30
  • Contact Size : 20
  • Contact Termination Area Plating Material : Gold Flash
  • Contact Type : Socket
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.22 MM  [.048 INCH ]
  • Wire Size (MMSQ) : .05 - .14
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Test Current (AMP) : 1

Operation/Application


  • Circuit Application : Signal

Other


  • Wire Type : Regular Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Type : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 164170-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details