TE Connectivity Connector Contacts 164164-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .076 MICM  [3 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .076 MICM  [3 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 164164-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
164164-2
Connector Contacts 164164-2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .076 MICM  [3 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM  [.08 - .1 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 200 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Precious Metal
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Size : Size 16
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Gold Flash
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : .076 MICM  [3 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2 - 2.5 MM  [.08 - .1 INCH ]
  • Wire Size (MMSQ) : .75 - 1.5
  • Wire Size (AWG) : 18 - 16

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 200

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Contact,Multimate;Pin;16;Copper Alloy;Grounding;Gold over Nickel;Crimp;18-16AWG - 70086274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact,Multimate;Pin;16;Copper Alloy;Grounding;Gold over Nickel;Crimp;18-16AWG
70086274
Contact,Multimate;Pin;16;Copper Alloy;Grounding;Gold over Nickel;Crimp;18-16AWG 70086274
Multimate Contact, Copper Alloy Contact Material, Stainless Steel Spring Contact Body : Copper alloy, plated tin or gold. Contact Size : 16. Pin Diameter : 0.062" (1.57). Test Current : 13 Amps. Regular wire and crimp termination.

Multimate Contact, Copper Alloy Contact Material, Stainless Steel Spring
Contact Body : Copper alloy, plated tin or gold. Contact Size : 16. Pin Diameter : 0.062" (1.57). Test Current : 13 Amps.
Regular wire and crimp termination.

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 164164-2 70086274
Product Name Connector Contacts Contact,Multimate;Pin;16;Copper Alloy;Grounding;Gold over Nickel;Crimp;18-16AWG
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details