TE Connectivity Connector Contacts 164161-7

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.02 MICM  [40 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.02 MICM  [40 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 164161-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
164161-7
Connector Contacts 164161-7
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.02 MICM  [40 MICIN ] Dimensions Compatible Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Precious Metal
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 1.02 MICM  [40 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Identification Marking


  • Contact Color Code : Blue

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 164161-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details