TE Connectivity PCB Headers & Receptacles 163681-6

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 1.524 - 3.048 MICM  [60 - 120 MICIN ] Contact Shape & Form : Square Contact Type : Socket Mating Tab Thickness : .76 MM  [.029 INCH ] Mating Tab Width : .68 MM  [.026 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICM) : 1.52 - 3.048 Dimensions Connector Height : 7.6 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Crastin Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .56 MM  [.022 INCH ] Rectangular Termination Post & Tail Width : .74 MM  [.029 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 1.524 - 3.048 MICM  [60 - 120 MICIN ] Contact Shape & Form : Square Contact Type : Socket Mating Tab Thickness : .76 MM  [.029 INCH ] Mating Tab Width : .68 MM  [.026 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICM) : 1.52 - 3.048 Dimensions Connector Height : 7.6 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Crastin Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .56 MM  [.022 INCH ] Rectangular Termination Post & Tail Width : .74 MM  [.029 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 163681-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
163681-6
PCB Headers & Receptacles 163681-6
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 1.524 - 3.048 MICM  [60 - 120 MICIN ] Contact Shape & Form : Square Contact Type : Socket Mating Tab Thickness : .76 MM  [.029 INCH ] Mating Tab Width : .68 MM  [.026 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICM) : 1.52 - 3.048 Dimensions Connector Height : 7.6 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Crastin Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .56 MM  [.022 INCH ] Rectangular Termination Post & Tail Width : .74 MM  [.029 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 1.524 - 3.048 MICM  [60 - 120 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Socket
  • Mating Tab Thickness : .76 MM  [.029 INCH ]
  • Mating Tab Width : .68 MM  [.026 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 1.52 - 3.048

Dimensions


  • Connector Height : 7.6 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Crastin
  • Mating Entry Location : Bottom

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .56 MM  [.022 INCH ]
  • Rectangular Termination Post & Tail Width : .74 MM  [.029 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.3 MM  [.169 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 163681-6
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Through-Hole; Board Mount
Current Rating 5 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 1-1589486-5 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Contact Plating Tin-Lead
View Details
PCB Headers & Receptacles - 103185-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 1-2307829-2 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
Headers & Wire Housings - 102154-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details