TE Connectivity Crimp Contacts 163558-2

Description
TE Connectivity 163558-2 Crimp Terminal
Request a Quote
Description
TE Connectivity 163558-2 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 520371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
520371
Crimp Contacts 520371
TE Connectivity 163558-2 Crimp Terminal

TE Connectivity 163558-2 Crimp Terminal

Supplier's Site
Contact, Pin, Crimp, 22-18Awg; Product Range Amp Te Connectivity - 96W7256 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22-18Awg; Product Range Amp Te Connectivity
96W7256
Contact, Pin, Crimp, 22-18Awg; Product Range Amp Te Connectivity 96W7256
CONTACT, PIN, CRIMP, 22-18AWG; Product Range:MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Commercial MATE-N-LOK Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:13A RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22-18AWG; Product Range:MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Commercial MATE-N-LOK Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:13A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 520371 96W7256
Product Name Crimp Contacts Contact, Pin, Crimp, 22-18Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2236793-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Brush Assemblies, Leaf Type - 8091 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly
Plating / Coating Tin
View Details