16331324 -- PC8 JUMPER COMB 10 POLES ENTRELEC - TE CONNECTIVITY
TE Connectivity
Pc8 Jumper Comb 10 Poles Entrelec - Te Connectivity
16331324
Description
PC8 JUMPER COMB 10 POLES
Description
PC8 JUMPER COMB 10 POLES
Suppliers
Pc8 Jumper Comb 10 Poles Entrelec - Te Connectivity
71AC9485
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71AC9485 |
|
Product Name
|
Pc8 Jumper Comb 10 Poles Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Gender
Male / Plug
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details