TE Connectivity Connector Contacts 163304-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .4 - 3.5 MICM  [15.75 - 137.8 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .4 - 3.5 MICM  [15.75 - 137.8 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 163304-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
163304-2
Connector Contacts 163304-2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket Mating Pin Diameter : 2.1 MM  [.082 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .4 - 3.5 MICM  [15.75 - 137.8 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Type : Socket
  • Mating Pin Diameter : 2.1 MM  [.082 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Thickness : .4 - 3.5 MICM  [15.75 - 137.8 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 3.3 MM  [.071 - .13 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 163304-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details