TE Connectivity Through-Hole Resistors 1630880-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1630880-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1630880-5
Through-Hole Resistors 1630880-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 22 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features Element Type : Wire Wound Resistor Type : Fusible Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 22 x 10

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 4.7

Packaging Features


  • Packaging Method : Loose Piece - Bag

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Fusible Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 275 DEGC  [-67 - 527 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Resistors - 1630880-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1630880-5
Resistors 1630880-5
FSQ5 4R7 5%

FSQ5 4R7 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1630880-5 1630880-5
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers