Female Signal Crimp Contact, Gold Brass, 13A, Size 16 Product overview: 163088-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163088-2 can be used for catalog matching and distributor lookup.
LOOSE PC SOCKET TYPEIII CONTACT SIZE16
Socket Contact Gold Crimp 20-24 AWG Stamped
CONN SOCKET 20-24AWG GOLD CRIMP
CONTACT, SOCKET, 18-15AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Type III+ Series Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-163088-2 | 163088-2 | 163088-2 | A122053-ND | 163088-2 | 93K1526 |
| Product Name | 13A Electronic Connector | Contacts | Connectors Crimp Contacts, Commercial, Machined | Multi Purpose | Multi Purpose | Contact, Socket, 18-15Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Crimp | Crimp |