Pin Contact Tin Crimp 20-24 AWG Stamped
CONN PIN 20-24AWG TIN CRIMP
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Type III+ Series Connectors RoHS Compliant: Yes
062 PIN ASS. TYP3+
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 163086-1 | A99527-ND | 792-163086-1 | 72K7582 | 05N0031 |
| Product Name | Contacts | Multi Purpose | CONN PIN 20-24AWG TIN CRIMP | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | 062 Pin Ass. Typ3+ Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | ? to 20 AWG |