Pin Contact Tin Crimp 20-24 AWG Stamped
Pin Contact Tin Crimp 20-24 AWG Stamped
.062 DIA PIN ASS 3+
Signal Pin Terminal, Brass/Tin, Crimp, 20-24AWG, Straight Product overview: 163085-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163085-9 can be used for catalog matching and distributor lookup.
CONN PIN 20-24AWG TIN CRIMP
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multimate Type III+ Series RoHS Compliant: Yes
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multimate Type III+ Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 163085-9 | A125025CT-ND | 163085-9 | 332-163085-9 | 163085-9 | 99AC4835 |
| Product Name | Contacts | Multi Purpose | Connectors Crimp Contacts, Commercial, Machined | Electronic Connector | Multi Purpose | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | 20 to 24 AWG | ? to 20 AWG |