TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 163085-8

Description
Win Source Part Number: 1363161-163085-8 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163085 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363161-163085-8 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163085 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 163085-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
163085-8
Connectors, Interconnects - Contacts - Multi Purpose 163085-8
Win Source Part Number: 1363161-163085-8 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 46 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 163085 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm) Contact Material: Brass

Win Source Part Number: 1363161-163085-8
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 46 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 163085
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A122975TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A122975TR-ND
Contacts - Multi Purpose A122975TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A122975CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A122975CT-ND
Contacts - Multi Purpose A122975CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 163085-8 A122975TR-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7830 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details