Manufacturer: TE Connectivity
Win Source Part Number: 905412-163084-2
Series: Multimate III+
Features: Socket Contact Gold Crimp 16-18 AWG Stamped
Package: Bulk
Family Name: 163084
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A99526, -163084-2-LSI, 1630842, 163084-2-ND, 2266-163084-2, -163084-2-CSI
Female Socket Connector Tool, 13A, Gold Plated Brass, Crimp Product overview: 163084-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163084-2 can be used for catalog matching and distributor lookup.
Socket Contact Gold Crimp 16-18 AWG Stamped
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Type III+ Series Connectors RoHS Compliant: Yes
Contact, Multimate, Type III+ Series, Socket, 16 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
CONN SOCKET 16-18AWG GOLD CRIMP
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905412-163084-2 | 163084-2 | 332-163084-2 | A99526-ND | 93K1524 | 74K2716 | 792-163084-2 |
| Product Name | Contacts - Multi Purpose - 163084-2 | Contacts | 13A Electronic Connector | Multi Purpose | Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Type Iii+ Series, Socket, 16 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | CONN SOCKET 16-18AWG GOLD CRIMP |
| Gender | Female / Jack | Female / Jack | |||||
| Termination | Crimp | Crimp | |||||
| Current Rating | 13.0 amps | 13.0 amps |