TE Connectivity Circular Connector Contacts 163084-1

Description
TE Connectivity 163084-1
Request a Quote Datasheet
Description
TE Connectivity 163084-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1600976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1600976
Circular Connector Contacts 1600976
TE Connectivity 163084-1

TE Connectivity 163084-1

Supplier's Site
Contacts - Multi Purpose - A99525-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A99525-ND
Contacts - Multi Purpose A99525-ND
CONN SOCKET 16-18AWG TIN CRIMP

CONN SOCKET 16-18AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 163084-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
163084-1
Connectors, Interconnects - Contacts - Multi Purpose 163084-1
Win Source Part Number: 1363408-163084-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 30 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 163084 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-18 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Contact Material: Brass

Win Source Part Number: 1363408-163084-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 30 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 163084
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 1600976 A99525-ND 163084-1
Product Name Circular Connector Contacts Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Universal Contact - 10128875-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Contact Material Steel; Steel
OD / Width 0.0940 inch (2.39 mm)
Length 984 inch (25000 mm)
View Details