CONN SOCKET 16-18AWG TIN CRIMP
CONN SOCKET 16-18AWG TIN CRIMP
TE Connectivity 163083-8
Win Source Part Number: 1363165-163083-8
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 40 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 163083
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Brass
| DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | A107082TR-ND | 6794969 | 163083-8 |
| Product Name | Contacts - Multi Purpose | Circular Connector Contacts | Connectors, Interconnects - Contacts - Multi Purpose |
| Shape / Form | Socket or Receptacle | Pin |