Female Crimp Signal Contact, Gold Brass, 16-18AWG, Cable Mount Product overview: 163083-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-163083-2 can be used for catalog matching and distributor lookup.
Socket Contact Gold Crimp 16-18 AWG Stamped
Manufacturer: TE Connectivity
Win Source Part Number: 905411-163083-2
Series: Multimate III+
Features: Socket Contact Gold Crimp 16-18 AWG Stamped
Package: Reel - TR
Family Name: 163083
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8536.90.4000
Other Part Number: A125023CT, A125023TR, 163083-2-ND, -163083-2-CSI, -163083-2-SI
.062 DIA SOC ASS 3+ ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-163083-2 | A125023TR-ND | 163083-2 | 905411-163083-2 | 11H7820 |
| Product Name | Electronic Connector | Multi Purpose | Contacts | Contacts - Multi Purpose - 163083-2 | .062 Dia Soc Ass 3+ Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |