TE Connectivity Contacts - Multi Purpose 163082-1

Description
CONN PIN 16-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A99523-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A99523-ND
Contacts - Multi Purpose A99523-ND
CONN PIN 16-18AWG TIN CRIMP

CONN PIN 16-18AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 163082-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
163082-1
Connectors, Interconnects - Contacts - Multi Purpose 163082-1
Win Source Part Number: 1363151-163082-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 57 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 163082 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-18 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm) Contact Material: Brass

Win Source Part Number: 1363151-163082-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 57 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 163082
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A99523-ND 163082-1
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282364-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
OD / Width 0.1102 inch (2.8 mm)
View Details