Pin Contact Tin Crimp 16-18 AWG Signal, Stamped
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped
Contact, Multimate, Type III+ Series, Pin, 18 AWG, 15 AWG, Crimp, Brass RoHS Compliant: Yes
.062 DIA PIN ASSY 3+ ROHS COMPLIANT: YES
Contact, Multimate, Type III+ Series, Pin, 18 AWG, 15 AWG, Crimp, Brass RoHS Compliant: Yes
CONN PIN 16-18AWG TIN CRIMP
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105247TR-ND | 163081-8 | 35X2652 | 163081-8 |
| Product Name | Multi Purpose | Contacts | Contact, Multimate, Type Iii+ Series, Pin, 18 Awg, 15 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 16 to 18 AWG | 16 to 18 AWG |