TE Connectivity Multi Purpose 163081-7

Description
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A122974CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A122974CT-ND
Multi Purpose A122974CT-ND
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped

Pin Contact Tin Crimp 16-18 AWG Signal, Stamped

Buy Now Datasheet
Multi Purpose - A122974TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A122974TR-ND
Multi Purpose A122974TR-ND
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped

Pin Contact Tin Crimp 16-18 AWG Signal, Stamped

Buy Now Datasheet
Contacts - 163081-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163081-7
Contacts 163081-7
.062 DIA PIN ASSY 3+

.062 DIA PIN ASSY 3+

Buy Now
Swedesboro, NJ, United States
Contacts
163081-7
Contacts 163081-7
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 55W5056 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
55W5056
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 55W5056
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122974CT-ND 163081-7 55W5056
Product Name Multi Purpose Contacts Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details