TE Connectivity Multi Purpose 163081-1

Description
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 17-163081-1TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-163081-1TR-ND
Multi Purpose 17-163081-1TR-ND
Pin Contact Tin Crimp 16-18 AWG Signal, Stamped

Pin Contact Tin Crimp 16-18 AWG Signal, Stamped

Buy Now Datasheet
Multi Purpose - 17-163081-1CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-163081-1CT-ND
Multi Purpose 17-163081-1CT-ND
CONN PIN 16-18AWG TIN CRIMP

CONN PIN 16-18AWG TIN CRIMP

Buy Now Datasheet
Contacts - 163081-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
163081-1
Contacts 163081-1
.062 DIA PIN ASSY 3+

.062 DIA PIN ASSY 3+

Buy Now
.062 Dia Pin Assy 3+ Rohs Compliant Amp - Te Connectivity - 11H7815 - Newark, An Avnet Company
Chicago, IL, United States
.062 Dia Pin Assy 3+ Rohs Compliant Amp - Te Connectivity
11H7815
.062 Dia Pin Assy 3+ Rohs Compliant Amp - Te Connectivity 11H7815
.062 DIA PIN ASSY 3+ ROHS COMPLIANT: YES

.062 DIA PIN ASSY 3+ ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 17AH9898 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
17AH9898
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 17AH9898
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Type III+ Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Type III+ Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 32AH7254 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
32AH7254
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 32AH7254
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Type III+ Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Type III+ Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-163081-1TR-ND 163081-1 11H7815 17AH9898
Product Name Multi Purpose Contacts .062 Dia Pin Assy 3+ Rohs Compliant Amp - Te Connectivity Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products