TE Connectivity Chassis Mount Resistors 1630302-3

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 83.5 x 51.9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 700 Resistance Class : Up to 1kω Resistance Value (OHM) : 4 Voltage Rating : 3 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±150
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 83.5 x 51.9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 700 Resistance Class : Up to 1kω Resistance Value (OHM) : 4 Voltage Rating : 3 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1630302-3 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1630302-3
Chassis Mount Resistors 1630302-3
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 83.5 x 51.9 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 700 Resistance Class : Up to 1kω Resistance Value (OHM) : 4 Voltage Rating : 3 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Custom Termination Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±150

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 400 x 83.5 x 51.9

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 700
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 4
  • Voltage Rating : 3 kV

Mechanical Attachment


  • Chassis Mount Resistor Mount Style : Chassis Mount

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Custom Termination
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1630302-3
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 4 ohms
Tolerance 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Power Rating 700 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers