TE Connectivity Plug Housing, 8Pos, Pa 6.6, Transparent; Product Range Amp Te Connectivity 163008

Description
PLUG HOUSING, 8POS, PA 6.6, TRANSPARENT; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:9.1mm; For Use With:AMP FASTON Series Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 8POS, PA 6.6, TRANSPARENT; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:9.1mm; For Use With:AMP FASTON Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 8Pos, Pa 6.6, Transparent; Product Range Amp Te Connectivity - 39C2995 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 8Pos, Pa 6.6, Transparent; Product Range Amp Te Connectivity
39C2995
Plug Housing, 8Pos, Pa 6.6, Transparent; Product Range Amp Te Connectivity 39C2995
PLUG HOUSING, 8POS, PA 6.6, TRANSPARENT; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:9.1mm; For Use With:AMP FASTON Series Contacts RoHS Compliant: Yes

PLUG HOUSING, 8POS, PA 6.6, TRANSPARENT; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:9.1mm; For Use With:AMP FASTON Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39C2995
Product Name Plug Housing, 8Pos, Pa 6.6, Transparent; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details