TE Connectivity Connector Accessory, 8 Way, Receptacle Housing, 6.3Mm Series Fastin-Faston Connector Rohs Compliant Amp Te Connectivity 163007

Description
Connector Accessory, 8 Way, Receptacle Housing, 6.3mm Series FASTIN-FASTON Connector RoHS Compliant: Yes
Description
Connector Accessory, 8 Way, Receptacle Housing, 6.3mm Series FASTIN-FASTON Connector RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Accessory, 8 Way, Receptacle Housing, 6.3mm Series FASTIN-FASTON Connector is designed for single and multiple connections, accommodating receptacles and tabs of various sizes including 6.3mm, 4.8mm, and 2.8mm. It features a maximum of 20 leads terminated in one operation, enhancing efficiency in wiring harness applications. The product is constructed from polyamide material with a UL 94 V2 or V0 flammability rating, ensuring durability and safety. It is RoHS compliant, making it suitable for environmentally conscious projects. The connector's design includes locking contacts for secure retention, which aids in maintaining reliable connections during use. This product is ideal for applications requiring robust and efficient electrical connections.

Datasheet Summary
Powered by GS/AI

The Connector Accessory, 8 Way, Receptacle Housing, 6.3mm Series FASTIN-FASTON Connector is designed for single and multiple connections, accommodating receptacles and tabs of various sizes including 6.3mm, 4.8mm, and 2.8mm. It features a maximum of 20 leads terminated in one operation, enhancing efficiency in wiring harness applications. The product is constructed from polyamide material with a UL 94 V2 or V0 flammability rating, ensuring durability and safety. It is RoHS compliant, making it suitable for environmentally conscious projects. The connector's design includes locking contacts for secure retention, which aids in maintaining reliable connections during use. This product is ideal for applications requiring robust and efficient electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Connector Accessory, 8 Way, Receptacle Housing, 6.3Mm Series Fastin-Faston Connector Rohs Compliant Amp Te Connectivity - 15J3854 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, 8 Way, Receptacle Housing, 6.3Mm Series Fastin-Faston Connector Rohs Compliant Amp Te Connectivity
15J3854
Connector Accessory, 8 Way, Receptacle Housing, 6.3Mm Series Fastin-Faston Connector Rohs Compliant Amp Te Connectivity 15J3854
Connector Accessory, 8 Way, Receptacle Housing, 6.3mm Series FASTIN-FASTON Connector RoHS Compliant: Yes

Connector Accessory, 8 Way, Receptacle Housing, 6.3mm Series FASTIN-FASTON Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J3854
Product Name Connector Accessory, 8 Way, Receptacle Housing, 6.3Mm Series Fastin-Faston Connector Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details