1630027-9 -- HSC300 22R 5% AMP - TE CONNECTIVITY
TE Connectivity
Hsc300 22R 5% Amp - Te Connectivity
1630027-9
Description
HSC300 22R 5%
Description
HSC300 22R 5%
Suppliers
Hsc300 22R 5% Amp - Te Connectivity
41AJ3689
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3689 |
|
Product Name
|
Hsc300 22R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details