TE Connectivity Chassis Mount Resistors 1630019-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 143 MM  [5.629 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 143 MM  [5.629 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1630019-9 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1630019-9
Chassis Mount Resistors 1630019-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 143 MM  [5.629 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 42 MM  [1.654 INCH ]
  • Product Length : 143 MM  [5.629 INCH ]
  • Product Width : 73 MM  [2.874 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1900
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 200
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.5K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : M6 Threaded Stud
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet
Resistors - 1630019-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1630019-9
Resistors 1630019-9
HSC200 1K5 5%

HSC200 1K5 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1630019-9 1630019-9
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1500 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers