1625960-4 -- HBA RE 15M 1% 100PPM AMP - TE CONNECTIVITY
TE Connectivity
Hba Re 15M 1% 100Ppm Amp - Te Connectivity
1625960-4
Description
HBA RE 15M 1% 100PPM
Description
HBA RE 15M 1% 100PPM
Suppliers
Hba Re 15M 1% 100Ppm Amp - Te Connectivity
35AC9446
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9446 |
|
Product Name
|
Hba Re 15M 1% 100Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers