Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 140 x 30
Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 50 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 100M Voltage Rating : 30 kV
Mechanical Attachment Chassis Mount Resistor Mount Style : Direct Mounting
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistors
Termination Features Chassis Mount Resistor Termination Type : Tapped Brass Ferrule Number of Terminations : 2
Usage Conditions Temperature Coefficient (PPMC) : ±300
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 140 x 30
Electrical Characteristics
- Passive Component Tolerance (PCT) : 10
- Power Rating (WATT) : 50
- Resistance Class : 1MΩ - 1GΩ
- Resistance Value (OHM) : 100M
- Voltage Rating : 30 kV
Mechanical Attachment
- Chassis Mount Resistor Mount Style : Direct Mounting
Packaging Features
- Packaging Method : Loose Piece - Box
Product Type Features
- Element Type : Thick Film
- Resistor Type : High Value/High Voltage Resistors
Termination Features
- Chassis Mount Resistor Termination Type : Tapped Brass Ferrule
- Number of Terminations : 2
Usage Conditions
- Temperature Coefficient (PPMC) : ±300