TE Connectivity Chassis Mount Resistors 1625952-1

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 120 x 20.2 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 50 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 15M Voltage Rating : 30 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Free Standing Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistors Termination Features Chassis Mount Resistor Termination Type : Silver Ferrule Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 120 x 20.2 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 50 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 15M Voltage Rating : 30 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Free Standing Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistors Termination Features Chassis Mount Resistor Termination Type : Silver Ferrule Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1625952-1 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1625952-1
Chassis Mount Resistors 1625952-1
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 120 x 20.2 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 50 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 15M Voltage Rating : 30 kV Mechanical Attachment Chassis Mount Resistor Mount Style : Free Standing Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Thick Film Resistor Type : High Value/High Voltage Resistors Termination Features Chassis Mount Resistor Termination Type : Silver Ferrule Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±300

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 120 x 20.2

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 50
  • Resistance Class : 1MΩ - 1GΩ
  • Resistance Value (OHM) : 15M
  • Voltage Rating : 30 kV

Mechanical Attachment


  • Chassis Mount Resistor Mount Style : Free Standing

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : High Value/High Voltage Resistors

Termination Features


  • Chassis Mount Resistor Termination Type : Silver Ferrule
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1625952-1
Product Name Chassis Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.50E7 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers