TE Connectivity Trimmer Potentiometers 1625939-9

Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 16 x 6.9 Electrical Characteristics Passive Component Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Law : Linear Resistance Value (OHM) : 47K Voltage Rating (V) : 315 Product Type Features Element Type : Cermet Resistor Type : Trimmer Rotary Turn Type : Single Turn Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 16 x 6.9 Electrical Characteristics Passive Component Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Law : Linear Resistance Value (OHM) : 47K Voltage Rating (V) : 315 Product Type Features Element Type : Cermet Resistor Type : Trimmer Rotary Turn Type : Single Turn Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1625939-9 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1625939-9
Trimmer Potentiometers 1625939-9
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 16 x 6.9 Electrical Characteristics Passive Component Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Law : Linear Resistance Value (OHM) : 47K Voltage Rating (V) : 315 Product Type Features Element Type : Cermet Resistor Type : Trimmer Rotary Turn Type : Single Turn Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Passive Component Lead Type : Radial-Leaded
  • Product Orientation : Horizontal

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Screwdriver Slot
  • Number of Turns : 1

Dimensions


  • Passive Component Dimensions (MM) : 16 x 6.9

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 20
  • Power Rating (WATT) : 1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Law : Linear
  • Resistance Value (OHM) : 47K
  • Voltage Rating (V) : 315

Product Type Features


  • Element Type : Cermet
  • Resistor Type : Trimmer
  • Rotary Turn Type : Single Turn
  • Sealing Option : Not Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1625939-9
Product Name Trimmer Potentiometers
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0166 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0635 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0029 - TE Connectivity
Specs
Resistance Range 10000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-0989-0188 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details