TE Connectivity Trimmer Potentiometers 1625939-7

Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 16 x 16 x 6.9 Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 16 x 16 x 6.9 Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1625939-7 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1625939-7
Trimmer Potentiometers 1625939-7
Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 16 x 16 x 6.9 Electrical Characteristics Passive Component Tolerance (PCT) : .2 Power Rating (WATT) : 1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Not Sealed Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Passive Component Lead Type : Radial-Leaded
  • Product Orientation : Horizontal

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Screwdriver Slot
  • Number of Turns : 1

Dimensions


  • Passive Component Dimensions (MM) : 16 x 16 x 6.9

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .2
  • Power Rating (WATT) : 1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 10K

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Single Turn
  • Sealing Option : Not Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
Swedesboro, NJ, United States
Resistors
1625939-7
Resistors 1625939-7
Resistors

Resistors

Buy Now
Trimpot, 10Kohm, 1W, Through Hole Rohs Compliant Citec Te Connectivity - 74AJ8306 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot, 10Kohm, 1W, Through Hole Rohs Compliant Citec Te Connectivity
74AJ8306
Trimpot, 10Kohm, 1W, Through Hole Rohs Compliant Citec Te Connectivity 74AJ8306
TRIMPOT, 10KOHM, 1W, THROUGH HOLE ROHS COMPLIANT: YES

TRIMPOT, 10KOHM, 1W, THROUGH HOLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1625939-7 1625939-7 74AJ8306
Product Name Trimmer Potentiometers Resistors Trimpot, 10Kohm, 1W, Through Hole Rohs Compliant Citec Te Connectivity
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data